Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now |
Frequency Nom | 18.432MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 20pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (07-Jul-2017) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 18.432MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -20°C to +70°C |
Output Frequency | 18.432MHz |
Temperature Stabilty | ± 50ppm |
Where can I find additional details, specifications and documents for a DX57-18.432-30-50-70-20-ATF?
Additional datasheets, footprints and schematics for DX57-18.432-30-50-70-20-ATF are listed on our Part Details page. You can also find images and similar parts to DX57-18.432-30-50-70-20-ATF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DX57-18.432-30-50-70-20-ATF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DX57-18.432-30-50-70-20-ATF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DX57-18.432-30-50-70-20-ATF fall under?
The DX57-18.432-30-50-70-20-ATF is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to DX57-18.432-30-50-70-20-ATF when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DX57-18.432-30-50-70-20-ATF you can contact the distributor directly for product support, shipping queries etc.
Is the DX57-18.432-30-50-70-20-ATF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DX57-18.432-30-50-70-20-ATF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DX57-18.432-30-50-70-20-ATF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DX57-18.432-30-50-70-20-ATF often in real-time on the comparison pages.
What if I can't find stock of DX57-18.432-30-50-70-20-ATF?
You can fill out our help required form which you can use to request a quote for DX57-18.432-30-50-70-20-ATF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.