Status: | Unknown |
---|---|
Series: | DX Series |
RoHS: | Unknown |
For Use With | DSX 80 and DXV 80 Soldering Iron |
---|---|
Tip / Nozzle Style | Eccentric |
Tip / Nozzle Width | 2.5mm |
Tip / Nozzle Length | 22mm |
Product Range | DX Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Nozzle |
External Diameter | 2.5mm |
Internal Diameter | 1.1mm |
Length | 22mm |
Tip, Desoldering Iron, Eccentric 0.098In | Newark Electronics |
NOZZLE, 1.9MM, SMD CLEAN | element14 |
Where can I find additional details, specifications and documents for a DX120.?
Additional datasheets, footprints and schematics for DX120. are listed on our Part Details page. You can also find images and similar parts to DX120. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DX120. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DX120. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DX120. fall under?
The DX120. is listed under Tools & Maintenance > Soldering > Desoldering Tools.
Can I view similar or alternative parts?
You can view similar parts to DX120. when available in the Desoldering Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DX120. you can contact the distributor directly for product support, shipping queries etc.
Is the DX120. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DX120. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DX120..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DX120. often in real-time on the comparison pages.
What if I can't find stock of DX120.?
You can fill out our help required form which you can use to request a quote for DX120. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.