Status: | Unknown |
---|---|
Series: | DX Series |
RoHS: | Unknown |
For Use With | DSX 80 and DXV 80 Soldering Iron |
---|---|
Tip / Nozzle Style | Eccentric |
Tip / Nozzle Width | 1.5mm |
Tip / Nozzle Length | 23mm |
Product Range | DX Series |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Nozzle |
External Diameter | 1.5mm |
Internal Diameter | 0.7mm |
Length | 23mm |
Soldering Iron Tip, 1.5 Mm Rohs Compliant: Na |Weller DX118 | Newark Electronics |
NOZZLE, 1.5MM | element14 |
Weller Desoldering Nozzle DX Suction Nozzle 1.5mm | Distrelec |
Where can I find additional details, specifications and documents for a DX118.?
Additional datasheets, footprints and schematics for DX118. are listed on our Part Details page. You can also find images and similar parts to DX118. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DX118. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DX118. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DX118. fall under?
The DX118. is listed under Tools & Maintenance > Soldering > Desoldering Tools.
Can I view similar or alternative parts?
You can view similar parts to DX118. when available in the Desoldering Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DX118. you can contact the distributor directly for product support, shipping queries etc.
Is the DX118. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DX118. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for DX118..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DX118. often in real-time on the comparison pages.
What if I can't find stock of DX118.?
You can fill out our help required form which you can use to request a quote for DX118. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.