Status: | Unknown |
---|---|
Series: | DX Series |
RoHS: | Unknown |
Tip / Nozzle Width | 3.3mm |
---|---|
Tip / Nozzle Style | - |
For Use With | DSX 80 and DXV 80 Soldering Iron |
Product Range | DX Series |
SVHC | No SVHC (17-Dec-2015) |
Internal Diameter | 1.8mm |
Desoldering Nozzle DX 114 | RS |
Weller Desoldering Nozzle DX Suction Nozzle 3.3mm | Distrelec |
Soldering Iron Tip, 3.3 Mm Rohs Compliant: Na |Weller DX114 | Newark Electronics |
TIP, DS80, DSV80, 3.3MM | element14 |
Where can I find additional details, specifications and documents for a DX114..?
Additional datasheets, footprints and schematics for DX114.. are listed on our Part Details page. You can also find images and similar parts to DX114.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DX114.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DX114.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DX114.. fall under?
The DX114.. is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to DX114.. when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DX114.. you can contact the distributor directly for product support, shipping queries etc.
Is the DX114.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DX114.. have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for DX114...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DX114.. often in real-time on the comparison pages.
What if I can't find stock of DX114..?
You can fill out our help required form which you can use to request a quote for DX114.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.