Status: | Unknown |
---|---|
Series: | DX Series |
RoHS: | Unknown |
For Use With | DSX 80 and DXV 80 Soldering Iron |
---|---|
Tip / Nozzle Style | Desoldering |
Tip / Nozzle Width | 2.5mm |
Tip / Nozzle Length | 23mm |
Product Range | DX Series |
SVHC | No SVHC (17-Dec-2015) |
Internal Diameter | 1.2mm |
Length | 23mm |
Tip Length | 18mm |
Soldering Iron Tip, Desoldering, 2.5 Mm Rohs Compliant: Na |Weller DX113 | Newark Electronics |
NOZZLE, DS80, DSV80, 2.5MM | element14 |
Desoldering Nozzle DX 113 | RS |
Weller Desoldering Nozzle DX Suction Nozzle 2.5mm | Distrelec |
Where can I find additional details, specifications and documents for a DX113..?
Additional datasheets, footprints and schematics for DX113.. are listed on our Part Details page. You can also find images and similar parts to DX113.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DX113.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DX113.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DX113.. fall under?
The DX113.. is listed under Tools & Maintenance > Soldering > Desoldering Tools.
Can I view similar or alternative parts?
You can view similar parts to DX113.. when available in the Desoldering Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DX113.. you can contact the distributor directly for product support, shipping queries etc.
Is the DX113.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DX113.. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for DX113...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DX113.. often in real-time on the comparison pages.
What if I can't find stock of DX113..?
You can fill out our help required form which you can use to request a quote for DX113.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.