Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.96
I.D. SUPPLIED - METRIC | 12.7MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.5" |
SHRINK RATIO | 3 |
SHRINK TUBING / BOOT COLOUR | BLACK |
LENGTH - IMPERIAL | 4FT |
LENGTH - METRIC | 1.2M |
RoHS Compliant | YES |
NB14832001 DWP-125-1/2-0-STK | Heilind Electronics |
Heatshrinkable Tubing | WireMasters |
Dwp-125-1/2-0-Stk |Raychem Te Connectivity DWP-125-1/2-0-STK | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
DWP-125-1/2-0-STK | TTI Europe |
Where can I find additional details, specifications and documents for a DWP-125-1/2-0-STK?
Additional datasheets, footprints and schematics for DWP-125-1/2-0-STK are listed on our Part Details page. You can also find images and similar parts to DWP-125-1/2-0-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DWP-125-1/2-0-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DWP-125-1/2-0-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DWP-125-1/2-0-STK fall under?
The DWP-125-1/2-0-STK is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to DWP-125-1/2-0-STK when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DWP-125-1/2-0-STK you can contact the distributor directly for product support, shipping queries etc.
Is the DWP-125-1/2-0-STK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DWP-125-1/2-0-STK have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, WireMasters, Newark Electronics and Avnet America have stock available or on a lead time for DWP-125-1/2-0-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DWP-125-1/2-0-STK often in real-time on the comparison pages.
What if I can't find stock of DWP-125-1/2-0-STK?
You can fill out our help required form which you can use to request a quote for DWP-125-1/2-0-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.