Status: | Unknown |
---|---|
Series: | Flex Stack DWM Series |
RoHS: | Compliant |
Product Range | Flex Stack DWM Series |
---|---|
No. of Contacts | 18Contacts |
Gender | Header |
Pitch Spacing | 1.27mm |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm | Newark Electronics |
Board to Board & Mezzanine Connectors .050 x .100 Flex Stack, Flexible Micro Board Stacker | Sager |
Stacking Board Connector, Flex Stack DWM, 18 Contacts, Header, 1.27 mm, Through Hole, 1 Rows | Avnet America |
STACKING CONN, HEADER, 18POS, 1ROW | Farnell |
Where can I find additional details, specifications and documents for a DWM-18-60-G-S-625.?
Additional datasheets, footprints and schematics for DWM-18-60-G-S-625. are listed on our Part Details page. You can also find images and similar parts to DWM-18-60-G-S-625. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DWM-18-60-G-S-625. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DWM-18-60-G-S-625. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DWM-18-60-G-S-625. fall under?
The DWM-18-60-G-S-625. is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to DWM-18-60-G-S-625. when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DWM-18-60-G-S-625. you can contact the distributor directly for product support, shipping queries etc.
Is the DWM-18-60-G-S-625. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DWM-18-60-G-S-625. have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics, Avnet America and Farnell have stock available or on a lead time for DWM-18-60-G-S-625..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DWM-18-60-G-S-625. often in real-time on the comparison pages.
What if I can't find stock of DWM-18-60-G-S-625.?
You can fill out our help required form which you can use to request a quote for DWM-18-60-G-S-625. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.