Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 0.2mm |
---|---|
Drill Bit Size Imperial | - |
Effective Length | - |
Overall Length | 38mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Engraving Bit |
Drill Bit Type | Twist / Jobber |
Drill Point Angle | 60° |
Drill Point Diameter | 0.2mm |
External Diameter | 3.17mm |
Material | Carbide |
Shank Dia | 3.17mm |
Tip Material | Carbide |
Carbide PCB milling drill bit 1/8", 5 pk | RS |
Where can I find additional details, specifications and documents for a DW10.5?
Additional datasheets, footprints and schematics for DW10.5 are listed on our Part Details page. You can also find images and similar parts to DW10.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DW10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DW10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DW10.5 fall under?
The DW10.5 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to DW10.5 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DW10.5 you can contact the distributor directly for product support, shipping queries etc.
Is the DW10.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DW10.5 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for DW10.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DW10.5 often in real-time on the comparison pages.
What if I can't find stock of DW10.5?
You can fill out our help required form which you can use to request a quote for DW10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.