Status: | Unknown |
---|---|
Series: | DW Series |
RoHS: | Compliant |
Product Range | DW Series |
---|---|
No. of Contacts | 30Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Header, 2.54 Mm, Through Hole, 30 Contacts | Newark Electronics |
Board to Board & Mezzanine Connectors Flexible Board Stacking Header with Fixed Tail Length, 0.100 Pitch | Sager |
Stacking Board Connector, Locking Lead, DW Series, 30 Contacts, Header, 2.54 mm, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a DW-10-13-L-T-880-LL?
Additional datasheets, footprints and schematics for DW-10-13-L-T-880-LL are listed on our Part Details page. You can also find images and similar parts to DW-10-13-L-T-880-LL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DW-10-13-L-T-880-LL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DW-10-13-L-T-880-LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DW-10-13-L-T-880-LL fall under?
The DW-10-13-L-T-880-LL is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to DW-10-13-L-T-880-LL when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DW-10-13-L-T-880-LL you can contact the distributor directly for product support, shipping queries etc.
Is the DW-10-13-L-T-880-LL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DW-10-13-L-T-880-LL have stock available?
Authorised distributors including Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for DW-10-13-L-T-880-LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DW-10-13-L-T-880-LL often in real-time on the comparison pages.
What if I can't find stock of DW-10-13-L-T-880-LL?
You can fill out our help required form which you can use to request a quote for DW-10-13-L-T-880-LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.