Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 3.17mm |
---|---|
Drill Bit Size Imperial | - |
Effective Length | - |
Overall Length | 38mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Drill Bit Type | Twist / Jobber |
Drill Point Angle | 60° |
Drill Point Diameter | 0.2mm |
External Diameter | 3.17mm |
Material | Carbide |
Shank Dia | 3.17mm |
Tip Material | Carbide |
TECHNODRILL TOOL : MILLING BIT | RS |
Milling Drill Bit, 3.17Mm Dia, For Pcb | Newark Electronics |
MILLING DRILL BIT, 3.17MM DIA, FOR PCB | element14 |
Where can I find additional details, specifications and documents for a DW101010?
Additional datasheets, footprints and schematics for DW101010 are listed on our Part Details page. You can also find images and similar parts to DW101010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DW101010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DW101010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DW101010 fall under?
The DW101010 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to DW101010 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DW101010 you can contact the distributor directly for product support, shipping queries etc.
Is the DW101010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DW101010 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DW101010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DW101010 often in real-time on the comparison pages.
What if I can't find stock of DW101010?
You can fill out our help required form which you can use to request a quote for DW101010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.