DW-03-12-T-S-780 Stacking Board Connectors by Samtec

HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS

Status: Unknown
Series: DW Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.15
1,074
in stock
Buy Now
Logo for Sager
Sager
from US$0.11
1,074
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range DW Series
No. of Contacts 3Contacts
Gender Header
Pitch Spacing 2.54mm
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
RoHS Compliant Yes

Alternative Descriptions

Header, 2.54 Mm, Through Hole, 3 Contacts | Newark Electronics
Board to Board & Mezzanine Connectors Flexible Board Stacking Header with Fixed Tail Length, 0.100 Pitch | Sager
Conn Board Stacker HDR 3 POS 2.54mm Solder ST Thru-Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DW-03-12-T-S-780?

Additional datasheets, footprints and schematics for DW-03-12-T-S-780 are listed on our Part Details page. You can also find images and similar parts to DW-03-12-T-S-780 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DW-03-12-T-S-780 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DW-03-12-T-S-780 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DW-03-12-T-S-780 fall under?

The DW-03-12-T-S-780 is listed under Connectors > Stacking Board Connectors.

Can I view similar or alternative parts?

You can view similar parts to DW-03-12-T-S-780 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DW-03-12-T-S-780 you can contact the distributor directly for product support, shipping queries etc.

Is the DW-03-12-T-S-780 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DW-03-12-T-S-780 have stock available?

Authorised distributors including Newark Electronics, Sager, Avnet America and Avnet Abacus have stock available or on a lead time for DW-03-12-T-S-780.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DW-03-12-T-S-780 often in real-time on the comparison pages.

What if I can't find stock of DW-03-12-T-S-780?

You can fill out our help required form which you can use to request a quote for DW-03-12-T-S-780 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay