Status: | Unknown |
---|---|
Series: | DW Series |
RoHS: | Compliant |
Product Range | DW Series |
---|---|
No. of Contacts | 34Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Header, 2.54 Mm, Through Hole, 34 Contacts | Newark Electronics |
Board to Board & Mezzanine Connectors Flexible Board Stacking Header with Fixed Tail Length, 0.100 Pitch | Sager |
Stacking Board Connector, DW Series, 34 Contacts, Header, 2.54 mm, Through Hole, 2 Rows | Avnet America |
Where can I find additional details, specifications and documents for a DW-17-12-T-D-706?
Additional datasheets, footprints and schematics for DW-17-12-T-D-706 are listed on our Part Details page. You can also find images and similar parts to DW-17-12-T-D-706 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DW-17-12-T-D-706 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DW-17-12-T-D-706 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DW-17-12-T-D-706 fall under?
The DW-17-12-T-D-706 is listed under Connectors > Stacking Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to DW-17-12-T-D-706 when available in the Stacking Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DW-17-12-T-D-706 you can contact the distributor directly for product support, shipping queries etc.
Is the DW-17-12-T-D-706 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DW-17-12-T-D-706 have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics and Avnet America have stock available or on a lead time for DW-17-12-T-D-706.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DW-17-12-T-D-706 often in real-time on the comparison pages.
What if I can't find stock of DW-17-12-T-D-706?
You can fill out our help required form which you can use to request a quote for DW-17-12-T-D-706 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.