Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DVI-I Plug |
---|---|
Connector Type B | DVI-I Plug |
Cable Length - Imperial | 9.8ft |
Cable Length - Metric | 3m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Computer |
Cable Length | 3m |
Lead Length | 3m |
CABLE, DVI-I M TO M, DUAL LINK, 3M | element14 |
Where can I find additional details, specifications and documents for a DVI-I MM 3M?
Additional datasheets, footprints and schematics for DVI-I MM 3M are listed on our Part Details page. You can also find images and similar parts to DVI-I MM 3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DVI-I MM 3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DVI-I MM 3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DVI-I MM 3M fall under?
The DVI-I MM 3M is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to DVI-I MM 3M when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DVI-I MM 3M you can contact the distributor directly for product support, shipping queries etc.
Is the DVI-I MM 3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DVI-I MM 3M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DVI-I MM 3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DVI-I MM 3M often in real-time on the comparison pages.
What if I can't find stock of DVI-I MM 3M?
You can fill out our help required form which you can use to request a quote for DVI-I MM 3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.