Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Flow Rate - Imperial | 647cu.ft/min |
Flow Rate - Metric | 18.32m³/min |
Noise Rating | 79dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
ebmpapst Diagonal Fan DC Ball 178x178x51mm 48V 5.5A 79dBA 1100m³/h 4-Pin Stranded Wire DV6300 | Distrelec |
Dc Fan, Axial, 172Mm X 51Mm, 48Vdc | Newark Electronics |
DC TUBEAXIAL FAN | Avnet America |
DC Fan, 48V, 172x51mm, Round, 647CFM, 390W, 6800RPM, Wire Leads | ebm-papst DV6318/2TDH5P | RS Americas |
DC Fans Tubeaxial, 172x51mm, 48VDC, 647CFM, 390W, 6800RPM, Ball, Open Speed Signal | Sager |
Where can I find additional details, specifications and documents for a DV6318/2TDH5P.?
Additional datasheets, footprints and schematics for DV6318/2TDH5P. are listed on our Part Details page. You can also find images and similar parts to DV6318/2TDH5P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV6318/2TDH5P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV6318/2TDH5P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV6318/2TDH5P. fall under?
The DV6318/2TDH5P. is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to DV6318/2TDH5P. when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV6318/2TDH5P. you can contact the distributor directly for product support, shipping queries etc.
Is the DV6318/2TDH5P. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DV6318/2TDH5P. have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for DV6318/2TDH5P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV6318/2TDH5P. often in real-time on the comparison pages.
What if I can't find stock of DV6318/2TDH5P.?
You can fill out our help required form which you can use to request a quote for DV6318/2TDH5P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.