Status: | Unknown |
---|---|
Series: | DV6300TD Series |
RoHS: | Unknown |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 172mm |
External Depth | 51mm |
Noise Rating | 77dBA |
Flow Rate - Imperial | 617cu.ft/min |
Flow Rate - Metric | 1050m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | DV6300TD Series |
Power Rating | - |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 172mm |
Frame Dimensions | 172mm x 51mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Power Consumption | 300W |
S-Force DC diagonal fan, PWM, 172mm 48V | RS |
DC Fans Tubeaxial, 172x51mm, 48VDC, 617CFM, 300W, 6500RPM, Ball, Open Speed Signal | Sager |
Ebm Papst |Ebm-Papst DV6318/2TDH4P | Newark Electronics |
DC TUBEAXIAL FAN | Avnet America |
DC Fan, 48V, 172x51mm, Round, 618CFM, 77dBA, 300W, 6500RPM, Wire Leads | ebm-papst DV6318/2TDH4P | RS Americas |
FAN, 172MM DIA X 51MM, PWM, 48VDC | Farnell |
Where can I find additional details, specifications and documents for a DV6318/2TDH4P?
Additional datasheets, footprints and schematics for DV6318/2TDH4P are listed on our Part Details page. You can also find images and similar parts to DV6318/2TDH4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV6318/2TDH4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV6318/2TDH4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV6318/2TDH4P fall under?
The DV6318/2TDH4P is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to DV6318/2TDH4P when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV6318/2TDH4P you can contact the distributor directly for product support, shipping queries etc.
Is the DV6318/2TDH4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV6318/2TDH4P have stock available?
Authorised distributors including RS, Sager, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for DV6318/2TDH4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV6318/2TDH4P often in real-time on the comparison pages.
What if I can't find stock of DV6318/2TDH4P?
You can fill out our help required form which you can use to request a quote for DV6318/2TDH4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.