Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,980
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
5,450
in stock
|
Buy Now | |
element14
from US$0.37
|
5,450
in stock
|
Buy Now | |
Farnell
from US$0.31
|
5,450
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
85 VDC 60 VAC 7J 165 V-CLP 10% | TTI Europe |
Varistor, Mov, 165V, 4032 Rohs Compliant: Yes |Bourns DV60K4032R2 | Newark Electronics |
VARISTOR, MOV, 165V, 4032 | element14 |
Varistor SMD DV Series 60V 4032 pkg | RS |
Varistor 60V 10% 2-Pin 4032 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DV60K4032R2?
Additional datasheets, footprints and schematics for DV60K4032R2 are listed on our Part Details page. You can also find images and similar parts to DV60K4032R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV60K4032R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV60K4032R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV60K4032R2 fall under?
The DV60K4032R2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to DV60K4032R2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV60K4032R2 you can contact the distributor directly for product support, shipping queries etc.
Is the DV60K4032R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DV60K4032R2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DV60K4032R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV60K4032R2 often in real-time on the comparison pages.
What if I can't find stock of DV60K4032R2?
You can fill out our help required form which you can use to request a quote for DV60K4032R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.