Status: | Unknown |
---|---|
Series: | DV4100 Series |
RoHS: | Unknown |
Prices starting from US$64.96
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 61dBA |
Flow Rate - Imperial | 164.7cu.ft/min |
Flow Rate - Metric | 280m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | DV4100 Series |
Power Rating | 21W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 119mm |
External Width | 119mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Lead Length | 310mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Power Consumption | 21W |
Speed Range Max | 6000rpm |
Supply Voltage DC Max | 60VDC |
Supply Voltage DC Min | 36VDC |
Weight | 375g |
Diagonal ball axial fan, 275cu.m/h 48Vdc | RS |
Dc Fan Ball Bearing 48V 20W 6000Rpm/Ebm Papst |Ebm-Papst DV4118N | Newark Electronics |
DC Fan Ball Bearing 48V 20W 6000RPM 161.9CFM 60dB Flange Mount | Avnet America |
DC Fan, 48V, 120x120x38mm, 161.9CFM, 21W, 60dBA, 6000RPM, Wire Leads | ebm-papst DV4118N | RS Americas |
FAN, 119X119X38MM, 48VDC | element14 |
ebmpapst Diagonal Fan DC Ball 119x119x38mm 48V 370mA 61dBA 280m³/h 2-Pin Stranded Wire DV4100N | Distrelec |
DC Fans Tubeaxial Fan, Diagonal, 119x119x38mm, 48VDC, 164.7CFM, 20W, 61dB, 6000RPM, Ball | Sager |
Where can I find additional details, specifications and documents for a DV4118N?
Additional datasheets, footprints and schematics for DV4118N are listed on our Part Details page. You can also find images and similar parts to DV4118N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV4118N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV4118N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV4118N fall under?
The DV4118N is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to DV4118N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV4118N you can contact the distributor directly for product support, shipping queries etc.
Is the DV4118N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV4118N have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for DV4118N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV4118N often in real-time on the comparison pages.
What if I can't find stock of DV4118N?
You can fill out our help required form which you can use to request a quote for DV4118N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.