Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 162cu.ft/min |
Flow Rate - Metric | 280m³/h |
Noise Rating | 60dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Axial Fan, 119Mm, 48Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a DV4118/2NP-30183?
Additional datasheets, footprints and schematics for DV4118/2NP-30183 are listed on our Part Details page. You can also find images and similar parts to DV4118/2NP-30183 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV4118/2NP-30183 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV4118/2NP-30183 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV4118/2NP-30183 fall under?
The DV4118/2NP-30183 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to DV4118/2NP-30183 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV4118/2NP-30183 you can contact the distributor directly for product support, shipping queries etc.
Is the DV4118/2NP-30183 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DV4118/2NP-30183 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DV4118/2NP-30183.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV4118/2NP-30183 often in real-time on the comparison pages.
What if I can't find stock of DV4118/2NP-30183?
You can fill out our help required form which you can use to request a quote for DV4118/2NP-30183 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.