Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$64.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$97.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$97.32
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$82.70
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$115.67
|
1
in stock
|
Buy Now | |
Avnet America
from US$64.96
|
-
|
Buy Now | |
RS Americas
from US$103.25
|
-
|
Buy Now | |
element14
from US$108.50
|
-
|
Buy Now | |
Sager
from US$82.95
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 164.7cu.ft/min |
Flow Rate - Metric | 280m³/h |
Noise Rating | 61dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fans Tubeaxial Fan Diagonal 119x119x38mm | Rapid Electronics |
Fan: DC | Transfer Multisort Elektronik |
Ebm Papst |Ebm-Papst DV4112N | Newark Electronics |
DC Fan Ball Bearing 12V 21W 6000RPM 161.9CFM 61dB Flange Mount | Avnet America |
DC Fan, 12V, 120x120x38mm, 161.9CFM, 21W, 60dBA, 6000RPM, Wire Leads | ebm-papst DV4112N | RS Americas |
FAN, 119X119X38MM, 12VDC | element14 |
DC Fans Tubeaxial Fan, Diagonal, 119x119x38mm, 12VDC, 164.7CFM, 21W, 61dB, 6000RPM, Ball | Sager |
Where can I find additional details, specifications and documents for a DV4112N?
Additional datasheets, footprints and schematics for DV4112N are listed on our Part Details page. You can also find images and similar parts to DV4112N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV4112N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV4112N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV4112N fall under?
The DV4112N is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to DV4112N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV4112N you can contact the distributor directly for product support, shipping queries etc.
Is the DV4112N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DV4112N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for DV4112N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV4112N often in real-time on the comparison pages.
What if I can't find stock of DV4112N?
You can fill out our help required form which you can use to request a quote for DV4112N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.