DV275K4032R2 Passive Components by Bourns Electronics

DV 275 K 4032 R2 / TAPE & REEL - 13" REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for RS
RS
from US$0.41
1,820
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
5,415
in stock
Buy Now
Logo for element14
element14
from US$0.37
5,415
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.38
5,415
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.37
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Varistor, Mov, 710V, 4032 Rohs Compliant: Yes |Bourns DV275K4032R2 | Newark Electronics
VARISTOR, MOV, 710V, 4032 | element14
Varistor SMD DV Series 275V 4032 pkg | RS
Varistor 275V 10% 2-Pin 4032 T/R | Avnet America
VDC J V-CLMP | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DV275K4032R2?

Additional datasheets, footprints and schematics for DV275K4032R2 are listed on our Part Details page. You can also find images and similar parts to DV275K4032R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DV275K4032R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV275K4032R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DV275K4032R2 fall under?

The DV275K4032R2 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to DV275K4032R2 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DV275K4032R2 you can contact the distributor directly for product support, shipping queries etc.

Is the DV275K4032R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DV275K4032R2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for DV275K4032R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DV275K4032R2 often in real-time on the comparison pages.

What if I can't find stock of DV275K4032R2?

You can fill out our help required form which you can use to request a quote for DV275K4032R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay