Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | CAN IO Expanders |
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Board Cable Power Supply Warranty/Registration Card Connectors CD |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 250501 |
Core Architecture | Interface |
Core Sub-Architecture | CAN IO Expanders |
Development Tool Type | Development Kit |
Features | Bus Rates upto 1Mbps |
Kit Contents Descriptive | MCP250XX Development Board MCP250XX Development Kit User's Guide MCP250XX Development Kit CD-ROM with demo and programming software Parallel port cable 9V DC power supply adapter Warranty/Registration card Three MCP25020 CAN I/O Expanders Three MCP25050 CAN I/O Expanders |
Kit Features | Support CANV 2.0B Active with Bus Rates up to 1Mb/s MCP250xx CAN I/O Expander |
Supported Devices | MCP25020 MCP25025 MCP25050 and more |
Type | CAN I/O Expander |
Microchip DV250501, I/O Expander CAN Bus Development Kit For MCP250xx | Microchip Technology Inc. DV250501 | RS Americas |
MCP250XX, CAN I/O EXPANDERS, DEV KIT | element14 |
Mcp250Xx, Can I/O Expanders, Canv 2.0B, Dev Kit | Newark Electronics |
Developer Kit For MCP250XX Can I/O Expanders | Avnet Silica |
Where can I find additional details, specifications and documents for a DV250501?
Additional datasheets, footprints and schematics for DV250501 are listed on our Part Details page. You can also find images and similar parts to DV250501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV250501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV250501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV250501 fall under?
The DV250501 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DV250501 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV250501 you can contact the distributor directly for product support, shipping queries etc.
Is the DV250501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV250501 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for DV250501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV250501 often in real-time on the comparison pages.
What if I can't find stock of DV250501?
You can fill out our help required form which you can use to request a quote for DV250501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.