Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,000
in stock
|
Buy Now | |
element14
from US$0.54
|
1,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
591
in stock
|
Buy Now | |
Farnell
from US$0.36
|
591
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
VARISTOR, MOV, 595V, 3225 | element14 |
Varistor, Mov, 595V, 3225 Rohs Compliant: Yes |Bourns DV230K3225R2 | Newark Electronics |
Varistor SMD DV Series 230V 3225 pkg | RS |
Varistor 230V 10% 2-Pin 3225 T/R | Avnet America |
Where can I find additional details, specifications and documents for a DV230K3225R2?
Additional datasheets, footprints and schematics for DV230K3225R2 are listed on our Part Details page. You can also find images and similar parts to DV230K3225R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV230K3225R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV230K3225R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV230K3225R2 fall under?
The DV230K3225R2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to DV230K3225R2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV230K3225R2 you can contact the distributor directly for product support, shipping queries etc.
Is the DV230K3225R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DV230K3225R2 have stock available?
Authorised distributors including Chip One Stop, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for DV230K3225R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV230K3225R2 often in real-time on the comparison pages.
What if I can't find stock of DV230K3225R2?
You can fill out our help required form which you can use to request a quote for DV230K3225R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.