DV2004ES1 Part Information
Details for DV2004ES1 by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits
Part Downloads


Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Battery Charger |
Silicon Core Number | bq2004E |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Dev Board bq2004E |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Fast Charge of 4 to 10 NiCd / NiMH Cells Programmable Charge Status Display User-defined Selection |
Viewing Distributors for DV2004ES1
Loading...
Loading Results for DV2004ES1