Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | - |
Core Architecture | PIC dsPIC |
Core Sub-Architecture | PIC18 |
Kit Contents | PIC18F45K20 Microcontroller USB Cable |
Features | Graphical User Interface 44-pin Demo Board PIC18 Sample |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Supported Devices | Flash based PIC MCUs |
DEBUG EXPRESS, PICKIT 3, PIC, DSPIC | Farnell |
Debug Express, Pickit 3, Mplab Ide, For Pic, Dspic | Newark Electronics |
PICKIT 3 InCircuit Debugger/Programmer Uses InCircuit Debugging Logic Incorporated | Avnet Silica |
Where can I find additional details, specifications and documents for a DV164131?
Additional datasheets, footprints and schematics for DV164131 are listed on our Part Details page. You can also find images and similar parts to DV164131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV164131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV164131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV164131 fall under?
The DV164131 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DV164131 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV164131 you can contact the distributor directly for product support, shipping queries etc.
Is the DV164131 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV164131 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for DV164131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV164131 often in real-time on the comparison pages.
What if I can't find stock of DV164131?
You can fill out our help required form which you can use to request a quote for DV164131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.