Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Debugger / Programmer |
---|---|
Silicon Family Name | PIC16F19xx |
Core Architecture | PIC |
Core Sub-Architecture | PIC16 |
Kit Contents | PICkit 2 Device Programmer 44 Pin PIC16F887 Demo Board USB cable MPLAB IDE CD |
Features | Basic MPLAB ICD 2 Style Debugging Programming Single Breakpoint |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 164121 |
Development Tool Type | Development Board |
Type | Debugger |
ICD, PICKIT 2, FOR PIC, DSPIC | element14 |
Pickit 2 Debug Express, Mplab Icd 2 | Newark Electronics |
Where can I find additional details, specifications and documents for a DV164121?
Additional datasheets, footprints and schematics for DV164121 are listed on our Part Details page. You can also find images and similar parts to DV164121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV164121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV164121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV164121 fall under?
The DV164121 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DV164121 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV164121 you can contact the distributor directly for product support, shipping queries etc.
Is the DV164121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV164121 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DV164121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV164121 often in real-time on the comparison pages.
What if I can't find stock of DV164121?
You can fill out our help required form which you can use to request a quote for DV164121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.