Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 8bit |
Silicon Family Name | PIC16F8xxx PIC18F4xxx |
Core Architecture | PIC |
Core Sub-Architecture | PIC16 PIC18 |
Silicon Core Number | PIC16F PIC18F |
Kit Contents | MPLAB ICD 3 Debugger a PICDEM 2 Plus (DM163022) and a 9V Universal Power Supply |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Evaluation Kit |
Features | MPLAB ICD 3 Debugger MPLAB Integrated Development Environment (IDE) |
Kit Features | Onboard Regulator RS232 Socket In-Circuit Debugger Connector Prototype Area TC74 Thermal Sensor |
Type | Evaluation Kit |
MPLAB ICD 3, PICDEM 2 PLUS, EVAL KIT | Farnell |
Evaluation Kit, Mplab Icd 3 With Picdem 2 Plus | Newark Electronics |
MPLAB ICD 3 Evaluation Kit | Avnet Silica |
Where can I find additional details, specifications and documents for a DV164036?
Additional datasheets, footprints and schematics for DV164036 are listed on our Part Details page. You can also find images and similar parts to DV164036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV164036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV164036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV164036 fall under?
The DV164036 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DV164036 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV164036 you can contact the distributor directly for product support, shipping queries etc.
Is the DV164036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV164036 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for DV164036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV164036 often in real-time on the comparison pages.
What if I can't find stock of DV164036?
You can fill out our help required form which you can use to request a quote for DV164036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.