Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | In-Circuit Debugger |
---|---|
Silicon Family Name | - |
Core Architecture | PIC dsPIC |
Core Sub-Architecture | - |
Kit Contents | MPLAB ICD 3 module USB cable RJ-11 cable Interface test module No CD |
Features | Real-Time Debugging Ruggedized Probe Interface Portable USB-Powered |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Supported Devices | Flash PIC MCUs dsPIC DSCs (8/16/32-bit) |
Mplab Icd 3, For Pic, Dspic, Real Time Debugging | Newark Electronics |
DEBUGGER, MPLAB ICD 3, DSPIC FOR PIC | element14 |
Where can I find additional details, specifications and documents for a DV164035?
Additional datasheets, footprints and schematics for DV164035 are listed on our Part Details page. You can also find images and similar parts to DV164035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DV164035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DV164035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DV164035 fall under?
The DV164035 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DV164035 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DV164035 you can contact the distributor directly for product support, shipping queries etc.
Is the DV164035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DV164035 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DV164035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DV164035 often in real-time on the comparison pages.
What if I can't find stock of DV164035?
You can fill out our help required form which you can use to request a quote for DV164035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.