Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.81
|
No stock
|
Buy Now |
Drill Bit Size Metric | 1.6mm |
---|---|
Drill Bit Size Imperial | - |
Effective Length | 12mm |
Overall Length | 38.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Drill Bit Type | Twist / Jobber |
Drill Point Diameter | 1.6mm |
External Diameter | 3.17mm |
Material | Carbide |
Shank Dia | 3.17mm |
DRILL, CARBIDE, Ø 1.6MM, 10PCS | Farnell |
Where can I find additional details, specifications and documents for a DU76.10?
Additional datasheets, footprints and schematics for DU76.10 are listed on our Part Details page. You can also find images and similar parts to DU76.10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DU76.10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DU76.10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DU76.10 fall under?
The DU76.10 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to DU76.10 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DU76.10 you can contact the distributor directly for product support, shipping queries etc.
Is the DU76.10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DU76.10 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DU76.10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DU76.10 often in real-time on the comparison pages.
What if I can't find stock of DU76.10?
You can fill out our help required form which you can use to request a quote for DU76.10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.