Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 1.5mm |
---|---|
Drill Bit Size Imperial | - |
Effective Length | - |
Overall Length | 38.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Drill Bit Type | Twist / Jobber |
Drill Point Diameter | 1.5mm |
External Diameter | 3.17mm |
Shank Dia | 3.17mm |
Carbide tungsten PCB drill bit, 1.5mm | RS |
Carbide Tungsten Drill Sh 3, 17 Dia 1, 5 | Newark Electronics |
CARBIDE TUNGSTEN DRILL SH 3, 17 DIA 1, 5 | element14 |
Where can I find additional details, specifications and documents for a DU75?
Additional datasheets, footprints and schematics for DU75 are listed on our Part Details page. You can also find images and similar parts to DU75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DU75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DU75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DU75 fall under?
The DU75 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to DU75 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DU75 you can contact the distributor directly for product support, shipping queries etc.
Is the DU75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DU75 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for DU75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DU75 often in real-time on the comparison pages.
What if I can't find stock of DU75?
You can fill out our help required form which you can use to request a quote for DU75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.