DU74.10 Power & Machine Tools by CIF

DRILL CARBIDE Ã? 1.4MM 10PCS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.57

Distributor Stock
Logo for RS
RS
from US$3.57
40
in stock
Buy Now
Logo for element14
element14
from US$62.68
-
Buy Now
Logo for Farnell
Farnell
from US$34.23
-
Buy Now

Specifications

Drill Bit Size Metric 1.4mm
Drill Bit Size Imperial -
Effective Length 12mm
Overall Length 38.1mm
Product Range -
SVHC No SVHC (15-Jan-2018)
Drill Bit Type Twist / Jobber
Drill Point Diameter 1.4mm
External Diameter 3.17mm
Material Carbide
Shank Dia 3.17mm

Alternative Descriptions

Carbide tungsten PCB drill bit, 1.4mm | RS
DRILL, CARBIDE, Ø 1.4MM, 10PCS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DU74.10?

Additional datasheets, footprints and schematics for DU74.10 are listed on our Part Details page. You can also find images and similar parts to DU74.10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DU74.10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DU74.10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DU74.10 fall under?

The DU74.10 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.

Can I view similar or alternative parts?

You can view similar parts to DU74.10 when available in the Drill Bits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DU74.10 you can contact the distributor directly for product support, shipping queries etc.

Is the DU74.10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DU74.10 have stock available?

Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for DU74.10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DU74.10 often in real-time on the comparison pages.

What if I can't find stock of DU74.10?

You can fill out our help required form which you can use to request a quote for DU74.10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay