Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current AC Max | 60A |
---|---|
Contact Voltage AC Max | 240V |
No. of Poles | 2 Pole |
Product Range | - |
Load Break Switch, 2P, 60A, 240V | Newark Electronics |
Where can I find additional details, specifications and documents for a DU222RB?
Additional datasheets, footprints and schematics for DU222RB are listed on our Part Details page. You can also find images and similar parts to DU222RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DU222RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DU222RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DU222RB fall under?
The DU222RB is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to DU222RB when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DU222RB you can contact the distributor directly for product support, shipping queries etc.
Is the DU222RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DU222RB have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for DU222RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DU222RB often in real-time on the comparison pages.
What if I can't find stock of DU222RB?
You can fill out our help required form which you can use to request a quote for DU222RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.