Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$226.96
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$226.96
|
-
|
Buy Now |
Hermetically Sealed | No |
---|---|
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Fluid Type | MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8) |
Environmental Protection Type | Elastomer Sealed |
Shell Material | Aluminum |
Shell Plating Material | Cadmium, O.D. |
Environmental Protection | Yes |
Feedthrough Type | No |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 5 |
Number of Power Positions | 5 |
Keying & Polarized Position Locations | N |
Keying | Key Polarization N |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 23 – 24320 |
Contact Type | Socket |
Assembly Length | 31mm, 1.22in |
Alignment Keyed | Clocking |
Mating Retention | With |
Panel Mount Feature | Without |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Shell Type | Plug |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Size | 23 |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Operating Temperature Range | -85 – 347°C, -65 – 175°F |
Fluid Resistance | Yes |
Circular Housing MIL-DTL-38999 Plug 5 Position Socket Contact Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a DTS26W23-24320BN?
Additional datasheets, footprints and schematics for DTS26W23-24320BN are listed on our Part Details page. You can also find images and similar parts to DTS26W23-24320BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26W23-24320BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26W23-24320BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26W23-24320BN fall under?
The DTS26W23-24320BN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26W23-24320BN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26W23-24320BN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26W23-24320BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26W23-24320BN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS26W23-24320BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26W23-24320BN often in real-time on the comparison pages.
What if I can't find stock of DTS26W23-24320BN?
You can fill out our help required form which you can use to request a quote for DTS26W23-24320BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.