Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$173.38
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$173.38
|
-
|
Buy Now |
Fluid Type | MIL-DTL-83133 (JP-8), MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-7808, M2-V, Coolanol 25, SEA-AMS1424 Type I |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Number of Power Positions | 6 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Number of Positions | 6 |
Contact Quantity (Size 20) | 5 |
Contact Layout Arrangement | 11 – 98 |
Contact Type | Pin |
Assembly Length | 1.15in, 29.2mm |
Voltage | 1800Vrms |
Operating Voltage | 600VAC, 850VDC |
Alignment Keyed | Clocking |
Polarization Code | N |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Mating Retention | With |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Product Type | Connector |
Sealable | Yes |
Shell Size | B (11) |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
DTS21Y11-98PN | TTI Europe |
Where can I find additional details, specifications and documents for a DTS21Y11-98PN?
Additional datasheets, footprints and schematics for DTS21Y11-98PN are listed on our Part Details page. You can also find images and similar parts to DTS21Y11-98PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y11-98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y11-98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y11-98PN fall under?
The DTS21Y11-98PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y11-98PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y11-98PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y11-98PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y11-98PN have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for DTS21Y11-98PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y11-98PN often in real-time on the comparison pages.
What if I can't find stock of DTS21Y11-98PN?
You can fill out our help required form which you can use to request a quote for DTS21Y11-98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.