Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Keying | Keyway Polarization N |
Number of Positions | 13 |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Number of Power Positions | 13 |
Preloaded | Yes |
Contact Layout Arrangement | 11 – 35 |
Contact Quantity (Size 22D) | 6 |
Contact Type | Pin |
Assembly Length | 1.15in, 29.2mm |
Operating Voltage | 400VAC, 550VDC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shell Type | Jam Nut Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | A (09) |
Product Type | Connector |
Shielded | Yes |
Sealable | Yes |
Connector Style | Receptacle |
Connector System | Wire-to-Panel |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Mil Spec Connector Herm Recp |Deutsch Te Connectivity DTS21Y11-35PN | Newark Electronics |
Circular MIL Spec Connector HERM RECP | Rapid Electronics |
TE Connectivity Conn Circular PIN 13 POS Solder ST Flange Mount 13 Terminal 1 Port | Distrelec |
Conn Circular PIN 13 POS Solder ST Flange Mount 13 Terminal 1 Port | Avnet America |
DTS21Y11-35PN | TTI Europe |
Where can I find additional details, specifications and documents for a DTS21Y11-35PN?
Additional datasheets, footprints and schematics for DTS21Y11-35PN are listed on our Part Details page. You can also find images and similar parts to DTS21Y11-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y11-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y11-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y11-35PN fall under?
The DTS21Y11-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y11-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y11-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y11-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y11-35PN have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and TTI Europe have stock available or on a lead time for DTS21Y11-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y11-35PN often in real-time on the comparison pages.
What if I can't find stock of DTS21Y11-35PN?
You can fill out our help required form which you can use to request a quote for DTS21Y11-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.