DTS21Y09-98PN Circular Connectors by TE Connectivity

HERM RECP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$70.99

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$70.99
200
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Fluid Type MIL-DTL-83133 (JP-8), MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I
O-Ring Material Silicone
Hermetically Sealed Yes
Environmental Protection Type Hermetically Sealed
Peripheral Seal Material Silicone
Shell Material Stainless Steel
Insulation Material Glass/Silicone
Environmental Protection Yes
Feedthrough Type No
Keying & Polarized Position Locations N
Keying Keyway Polarization N
Factory Installed Backshell No
Number of Power Positions 3
Number of Positions 3
Preloaded Yes
Contact Type Pin
Contact Quantity (Size 12) 11
Contact Layout Arrangement 9 – 98
Assembly Length 30.1mm, 1.185in
Operating Voltage 600VAC, 850VDC
Voltage 2300Vrms
Alignment Keyed Clocking
Mating Retention With
Mating Retention Type Triple Start Threaded
Panel Mount Feature With
Connector Mounting Type Panel
Flange Jam Nut
Polarization Code N
Panel Mount Feature Type Jam Nut
嵌合調整のタイプ Keyed
Circuit Application Power
Position Locations Omitted None
Packaging Quantity 1
Connector Style Receptacle
Sealable Yes
Connector & Contact Terminates To Wire & Cable
Shell Size G (21)
Shielded Yes
Connector System Wire-to-Panel
Shell Type Jam Nut Receptacle
Product Type Connector
Operating Temperature Range -85 – 392°F, -65 – 200°C
Fluid Resistance Yes

Alternative Descriptions

CONNECTOR, HERMETIC | TTI Europe
Conn Threaded Coupling PIN 3 POS Solder Cup ST Jam Nut 3 Terminal 1 Port | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DTS21Y09-98PN?

Additional datasheets, footprints and schematics for DTS21Y09-98PN are listed on our Part Details page. You can also find images and similar parts to DTS21Y09-98PN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DTS21Y09-98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y09-98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DTS21Y09-98PN fall under?

The DTS21Y09-98PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.

Can I view similar or alternative parts?

You can view similar parts to DTS21Y09-98PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y09-98PN you can contact the distributor directly for product support, shipping queries etc.

Is the DTS21Y09-98PN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DTS21Y09-98PN have stock available?

Authorised distributors including TTI Europe and Avnet Asia have stock available or on a lead time for DTS21Y09-98PN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DTS21Y09-98PN often in real-time on the comparison pages.

What if I can't find stock of DTS21Y09-98PN?

You can fill out our help required form which you can use to request a quote for DTS21Y09-98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay