Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$103.97
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$103.97
|
-
|
Buy Now |
Peripheral Seal Material | Silicone |
---|---|
Environmental Protection Type | Hermetically Sealed |
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, M2-V, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Feedthrough Type | No |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Number of Power Positions | 3 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Positions | 3 |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Contact Type | Pin |
Contact Quantity (Size 22D) | 66 |
Contact Layout Arrangement | 9 – 98 |
Assembly Length | 1.185in, 30.1mm |
Operating Voltage | 550VDC, 400VAC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Polarization Code | N |
Mating Retention | With |
Panel Mount Feature Type | Jam Nut |
Panel Mount Feature | With |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | F (19) |
Product Type | Connector |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
DTS21Y09-98PB | TTI Europe |
Where can I find additional details, specifications and documents for a DTS21Y09-98PB?
Additional datasheets, footprints and schematics for DTS21Y09-98PB are listed on our Part Details page. You can also find images and similar parts to DTS21Y09-98PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y09-98PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y09-98PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y09-98PB fall under?
The DTS21Y09-98PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y09-98PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y09-98PB you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y09-98PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y09-98PB have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for DTS21Y09-98PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y09-98PB often in real-time on the comparison pages.
What if I can't find stock of DTS21Y09-98PB?
You can fill out our help required form which you can use to request a quote for DTS21Y09-98PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.