Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$85.29
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$85.29
|
-
|
Buy Now |
Fluid Type | MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-7808, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-DTL-83133 (JP-8) |
---|---|
Hermetically Sealed | Yes |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection Type | Hermetically Sealed |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Number of Positions | 6 |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Power Positions | 6 |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Contact Type | Pin |
Contact Quantity (Size 22D) | 22 |
Contact Layout Arrangement | 9 – 35 |
Assembly Length | 29.3mm, 1.154in |
Operating Voltage | 550VDC, 400VAC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Shielded | Yes |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Product Type | Connector |
Connector System | Wire-to-Panel |
Shell Size | C (13) |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
DTS21Y09-35PA | TTI Europe |
Where can I find additional details, specifications and documents for a DTS21Y09-35PA?
Additional datasheets, footprints and schematics for DTS21Y09-35PA are listed on our Part Details page. You can also find images and similar parts to DTS21Y09-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y09-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y09-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y09-35PA fall under?
The DTS21Y09-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y09-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y09-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y09-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y09-35PA have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for DTS21Y09-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y09-35PA often in real-time on the comparison pages.
What if I can't find stock of DTS21Y09-35PA?
You can fill out our help required form which you can use to request a quote for DTS21Y09-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.