Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$173.20
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$173.20
|
-
|
Buy Now |
Shell Material | Stainless Steel |
---|---|
Shell Plating Material | Nickel |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Number of Positions | 19 |
Preloaded | Yes |
Number of Power Positions | 19 |
Contact Type | Pin |
Contact Layout Arrangement | 15 – 19 |
Alignment Keyed | Clocking |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Polarization Code | N |
Connector Mounting Type | Panel |
Circuit Application | Power |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Solder Mount Receptacle |
Shell Size | 15 |
Connector System | Wire-to-Panel |
Product Type | Connector |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
DTS21N15-19PN | TTI Europe |
Where can I find additional details, specifications and documents for a DTS21N15-19PN?
Additional datasheets, footprints and schematics for DTS21N15-19PN are listed on our Part Details page. You can also find images and similar parts to DTS21N15-19PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21N15-19PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21N15-19PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21N15-19PN fall under?
The DTS21N15-19PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21N15-19PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21N15-19PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21N15-19PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21N15-19PN have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for DTS21N15-19PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21N15-19PN often in real-time on the comparison pages.
What if I can't find stock of DTS21N15-19PN?
You can fill out our help required form which you can use to request a quote for DTS21N15-19PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.