Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$77.34
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$77.34
|
-
|
Buy Now |
Fluid Type | MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I, MIL-PRF-7808 |
---|---|
Shell Material | Stainless Steel |
Shell Plating Material | Nickel |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Positions | 6 |
Number of Power Positions | 6 |
Contact Quantity (Size 22D) | 13 |
Contact Layout Arrangement | 9 – 35 |
Contact Type | Pin |
Assembly Length | 28.1mm, 1.106in |
Voltage | 1300Vrms |
Operating Voltage | 550VDC, 400VAC |
Alignment Keyed | Clocking |
Flange | Solder Mount |
Mating Retention | With |
Polarization Code | N |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Panel Mount Feature Type | Weld Mount |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Shell Size | B (11) |
Connector System | Wire-to-Panel |
Shielded | Yes |
Sealable | Yes |
Shell Type | Weld Mount Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 6 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DTS21N09-35PN?
Additional datasheets, footprints and schematics for DTS21N09-35PN are listed on our Part Details page. You can also find images and similar parts to DTS21N09-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21N09-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21N09-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21N09-35PN fall under?
The DTS21N09-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21N09-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21N09-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21N09-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21N09-35PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS21N09-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21N09-35PN often in real-time on the comparison pages.
What if I can't find stock of DTS21N09-35PN?
You can fill out our help required form which you can use to request a quote for DTS21N09-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.