Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.96
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$105.96
|
-
|
Buy Now |
Fluid Type | MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, Coolanol 25, SEA-AMS1424 Type I, M2-V, MIL-PRF-7808 |
---|---|
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Number of Positions | 10 |
Keying & Polarized Position Locations | N |
Keying | Keyway Polarization N |
Number of Power Positions | 10 |
Preloaded | Yes |
Factory Installed Backshell | No |
Contact Layout Arrangement | 13 – 98 |
Contact Type | Pin |
Contact Quantity (Size 20) | 8 |
Assembly Length | 28.1mm, 1.106in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Flange | Solder Mount |
Mating Retention | With |
Polarization Code | N |
Panel Mount Feature Type | Solder Mount |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Sealable | Yes |
Shell Type | Solder Mount Receptacle |
Connector System | Wire-to-Panel |
Product Type | Connector |
Shielded | Yes |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | B (11) |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 10 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DTS20Y13-98PA?
Additional datasheets, footprints and schematics for DTS20Y13-98PA are listed on our Part Details page. You can also find images and similar parts to DTS20Y13-98PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20Y13-98PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20Y13-98PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20Y13-98PA fall under?
The DTS20Y13-98PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20Y13-98PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20Y13-98PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20Y13-98PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20Y13-98PA have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS20Y13-98PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20Y13-98PA often in real-time on the comparison pages.
What if I can't find stock of DTS20Y13-98PA?
You can fill out our help required form which you can use to request a quote for DTS20Y13-98PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.