Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fluid Type | MIL-PRF-23699, MIL-PRF-7808, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, M2-V, Coolanol 25 |
---|---|
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Number of Positions | 8 |
Number of Power Positions | 8 |
Keying | Keyway Polarization N |
Contact Quantity (Size 20) | 7 |
Contact Type | Pin |
Contact Layout Arrangement | 13 – 8 |
Assembly Length | 1.106in, 28.1mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Flange | Solder Mount |
Mating Retention | With |
Polarization Code | N |
Panel Mount Feature Type | Solder Mount |
Connector Mounting Type | Panel |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shell Type | Solder Mount Receptacle |
Connector Style | Receptacle |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | B (11) |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DTS20Y13-08PN?
Additional datasheets, footprints and schematics for DTS20Y13-08PN are listed on our Part Details page. You can also find images and similar parts to DTS20Y13-08PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20Y13-08PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20Y13-08PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20Y13-08PN fall under?
The DTS20Y13-08PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20Y13-08PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20Y13-08PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20Y13-08PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20Y13-08PN have stock available?
There is no stock from authorised distributors for DTS20Y13-08PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20Y13-08PN often in real-time on the comparison pages.
What if I can't find stock of DTS20Y13-08PN?
You can fill out our help required form which you can use to request a quote for DTS20Y13-08PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.