Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,756.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,756.88
|
No stock
|
Buy Now |
Enclosure Material | Steel |
---|---|
Cooling Capacity | 1200BTU |
External Height - Metric | 330.2mm |
External Width - Metric | 375mm |
External Depth - Metric | 190mm |
Body Color | Grey |
RoHS Compliant | Yes |
Air Conditioning Unit, 1200Btu, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a DTS1200A115LG?
Additional datasheets, footprints and schematics for DTS1200A115LG are listed on our Part Details page. You can also find images and similar parts to DTS1200A115LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS1200A115LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS1200A115LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS1200A115LG fall under?
The DTS1200A115LG is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Cooling.
Can I view similar or alternative parts?
You can view similar parts to DTS1200A115LG when available in the Cabinet Cooling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS1200A115LG you can contact the distributor directly for product support, shipping queries etc.
Is the DTS1200A115LG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DTS1200A115LG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DTS1200A115LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS1200A115LG often in real-time on the comparison pages.
What if I can't find stock of DTS1200A115LG?
You can fill out our help required form which you can use to request a quote for DTS1200A115LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.