Status: | Unknown |
---|---|
Series: | DTO25 Series |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.86
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
60
in stock
|
Buy Now | |
Rutronik
from US$2.68
|
-
|
Buy Now | |
Newark Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$4.04
|
-
|
Buy Now | |
RS Americas
from US$2.85
|
-
|
Buy Now | |
element14
from US$2.90
|
-
|
Buy Now | |
TTI Europe
from US$2.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | TO-252 (DPAK) |
---|---|
Resistance | 100ohm |
Product Range | DTO25 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
DTO25 100R 5% 25W TK150 | Rutronik |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Dto25 Series, 100 Ohm, 25 W, 5%, 200 V Rohs Compliant: Yes |Vishay DTO025C100R0JTE3 | Newark Electronics |
SMD Chip Resistor, 100 Ohm, ± 5%, 25 W, Thick Film, Power | Avnet America |
DTO25 Series Thick Film Pwr Resistor TO-252 Case 100Ohm +/-5% 25W +/-150ppm/degC | Vishay Dale DTO025C100R0JTE3 | RS Americas |
RES, 100R, 5%, 25W, TO-252, THICK FILM | element14 |
100 OHM 25W 5% TO252 | TTI Europe |
SMD Chip Resistor, 100 Ohm, � 5%, 25 W, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTO025C100R0JTE3?
Additional datasheets, footprints and schematics for DTO025C100R0JTE3 are listed on our Part Details page. You can also find images and similar parts to DTO025C100R0JTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTO025C100R0JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTO025C100R0JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTO025C100R0JTE3 fall under?
The DTO025C100R0JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to DTO025C100R0JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTO025C100R0JTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the DTO025C100R0JTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTO025C100R0JTE3 have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for DTO025C100R0JTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTO025C100R0JTE3 often in real-time on the comparison pages.
What if I can't find stock of DTO025C100R0JTE3?
You can fill out our help required form which you can use to request a quote for DTO025C100R0JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.