Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM06-6S-LD,
DTM06-6S-L, 2231456-1, 2231458-1, DTM06-6S-E, ZPF000000000130339, DTM06-6S-LS |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.00
|
37,928
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
3,864
in stock
|
Buy Now | |
element14
from US$2.15
|
3,208
in stock
|
Buy Now | |
Farnell
from US$1.45
|
3,208
in stock
|
Buy Now | |
Boersig
from US$1.01
|
2,476
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
799
in stock
|
Buy Now | |
RS Americas
from US$1.23
|
614
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
508
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
416
in stock
|
Buy Now | |
Conrad
from US$1.89
|
97
in stock
|
Buy Now | |
RS
from US$1.78
|
95
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,200
in stock
|
Buy Now | |
TTI Europe
from US$1.12
|
-
|
Buy Now | |
TE Store
from US$0.96
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Number of Rows | 2 |
Contact Current Rating (Max) | 7.5A |
Mating Pin Diameter | .039in, 1mm |
Width | 15.24mm, .6in |
Length | 30.1mm, 1.185in |
Height | .817in, 20.75mm |
Operating Voltage | 250VDC |
Nominal Voltage Architecture | 42V, 90V, 80V, 48V, 240V, 125V, 24V, 12V |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTM Series 6 Position Triple Row Female Socket Free Hanging Plug Connector | Future Electronics |
Automotive Conn Housing, Plug, 6Pos | Newark Electronics |
PLUG HOUSING, 6POS, PA GF, GREY | element14 |
Automotive Connectors 6P SZ 20 GREY DTM PLUG | Rapid Electronics |
Connector Housing, Size 20, 6 Position, 250VDC, Gray, 1.02mm Pin Dia, DTM Series | TE Connectivity DTM06-6S | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Housing, Plug, 2 Rows, 6 Poles, Grey | Distrelec |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
PLG, 6P, GRY, N | RS |
Automotive Connector Housing, DTM, Plug, 6 Ways, AMP DT Series Socket Contacts | Avnet Abacus |
PLG, 6P, GRY, N Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-6S | Internal Number: DTM06-6S | Alias Number: 2231456-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTM06-6S?
Additional datasheets, footprints and schematics for DTM06-6S are listed on our Part Details page. You can also find images and similar parts to DTM06-6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-6S fall under?
The DTM06-6S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-6S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-6S you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-6S have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for DTM06-6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-6S often in real-time on the comparison pages.
What if I can't find stock of DTM06-6S?
You can fill out our help required form which you can use to request a quote for DTM06-6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.