Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM06-08SA-AS,
ZPF000000000130399 |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
No stock
|
Buy Now | |
Boersig
from US$1.48
|
2,972
in stock
|
Buy Now | |
TE Store
from US$1.18
|
1,332
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
1,021
in stock
|
Buy Now | |
TTI Europe
from US$1.36
|
614
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.68
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
98
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Connector Code | A |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Height | 15.24mm, 1.244in |
Length | 30.1mm, 1.185in |
Width | .6in, 31.62mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 8P, GRY, N, A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM06-08SA | Internal Number: DTM06-08SA | Alias Number: DTM06-08SA-AS | TE Connectivity | TE Store |
Connector 8P DTM PLUG ASM KEY A | TE Connectivity DTM06-08SA | RS Americas |
DEUTSCH - TE Connectivity Housing, Plug, 2 Rows, 8 Poles ,Keying Option A, Grey | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
Automotive Housing, Plug, 8Pos, 7.5A | Newark Electronics |
Conn Sealed Housing Plug 8 POS 4.19mm ST Cable Mount Box | Avnet Abacus |
PLG 8P GRY N A | Future Electronics |
AUTOMOTIVE HOUSING, PLUG, 8POS, 7.5A | element14 |
Where can I find additional details, specifications and documents for a DTM06-08SA?
Additional datasheets, footprints and schematics for DTM06-08SA are listed on our Part Details page. You can also find images and similar parts to DTM06-08SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM06-08SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM06-08SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM06-08SA fall under?
The DTM06-08SA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM06-08SA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM06-08SA you can contact the distributor directly for product support, shipping queries etc.
Is the DTM06-08SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM06-08SA have stock available?
Authorised distributors including Boersig, TE Store, RS Americas, TTI Europe and Distrelec have stock available or on a lead time for DTM06-08SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM06-08SA often in real-time on the comparison pages.
What if I can't find stock of DTM06-08SA?
You can fill out our help required form which you can use to request a quote for DTM06-08SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.