Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM04-12PB-S,
DTM04-12PB-SC, ZPF000000000130571, DTM04-12PB-AS |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.89
|
193
in stock
|
Buy Now | |
TTI Europe
from US$3.22
|
1,286
in stock
|
Buy Now | |
TE Store
from US$2.16
|
1,054
in stock
|
Buy Now | |
Rapid Electronics
from US$4.32
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$4.56
|
510
in stock
|
Buy Now | |
element14
from US$6.09
|
416
in stock
|
Buy Now | |
Farnell
from US$4.00
|
416
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.95
|
154
in stock
|
Buy Now | |
Conrad
from US$8.01
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$5.45
|
-
|
Buy Now | |
Boersig
from US$3.03
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Connector Code | B |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Length | 43.69mm, 1.72in |
Width | 1.575in, 40.01mm |
Height | .796in, 20.22mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
REC, 12P, BLK, N, B Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-12PB | Internal Number: DTM04-12PB | Alias Number: DTM04-12PB-AS | TE Connectivity | TE Store |
Automotive Connectors 12P DTM RECP ASM KEY B | Rapid Electronics |
Automotive Housing, Rcpt, 12Pos, 7.5A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 12POS, 7.5A | element14 |
DTM, J-1939/15, Receptacle, 12 way | RS |
Connector: wire-wire | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Automotive Connector Housing, DTM, Receptacle, 12 Ways, AMP DTM Series Size 20 Pin Contacts | Avnet Abacus |
Connector, Housing for Male Terminals, Contacts 12, Black, PA GF, DTM Series | TE Connectivity DTM04-12PB | RS Americas |
Where can I find additional details, specifications and documents for a DTM04-12PB?
Additional datasheets, footprints and schematics for DTM04-12PB are listed on our Part Details page. You can also find images and similar parts to DTM04-12PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-12PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-12PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-12PB fall under?
The DTM04-12PB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-12PB when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-12PB you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-12PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-12PB have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for DTM04-12PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-12PB often in real-time on the comparison pages.
What if I can't find stock of DTM04-12PB?
You can fill out our help required form which you can use to request a quote for DTM04-12PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.