Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.48
Mount Fixing Type | Cable Tie |
---|---|
Mount Colour | Black |
Mount Material | Acetal |
Width | 0.718" |
Height | 0.49" |
Accessory Type | Cable Tie Head |
Body Material | Acetal |
RoHS Compliant | Yes |
Cable Tie Head, 0.50 in Strap Width, Acetal | Carlton-Bates |
Cable Tie Heads, EXtra-Heavy, AcetaL, Black | Panduit DTHEH-Q0 | RS Americas |
Cable Tie Mount, Acetal, Black | Newark Electronics |
Cable Accessories Cable Tie Head Acetal Black Bag | Avnet America |
Cable Ties 250LBS BLACK | Sager |
CABLE TIE MOUNT, -999MM, ACETAL, BLACK | Farnell |
Where can I find additional details, specifications and documents for a DTHEH-Q0?
Additional datasheets, footprints and schematics for DTHEH-Q0 are listed on our Part Details page. You can also find images and similar parts to DTHEH-Q0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTHEH-Q0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTHEH-Q0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTHEH-Q0 fall under?
The DTHEH-Q0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to DTHEH-Q0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTHEH-Q0 you can contact the distributor directly for product support, shipping queries etc.
Is the DTHEH-Q0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DTHEH-Q0 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for DTHEH-Q0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTHEH-Q0 often in real-time on the comparison pages.
What if I can't find stock of DTHEH-Q0?
You can fill out our help required form which you can use to request a quote for DTHEH-Q0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.