Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130115 |
Prices starting from US$2.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.20
|
1,574
in stock
|
Buy Now | |
Newark Electronics
from US$4.80
|
2,030
in stock
|
Buy Now | |
element14
from US$5.08
|
1,574
in stock
|
Buy Now | |
TTI Europe
from US$2.57
|
223
in stock
|
Buy Now | |
TE Store
from US$2.12
|
121
in stock
|
Buy Now | |
RS Americas
from US$5.07
|
-
|
Buy Now | |
Boersig
from US$2.98
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PEI (Polyetherimide) |
Number of Positions | 1 |
Blank Cavity Position | 0 |
Mating Pin Diameter | 2.37mm, .094in |
Contact Current Rating (Max) | 25A |
Length | 52.53mm, 2.068in |
Height | .85in, 21.59mm |
Width | .71in, 18.03mm |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Rcpt Housing, 1Pos, Thermoplastic | Newark Electronics |
CONN HOUSING, RCPT, 1POS, THERMOPLASTIC | element14 |
REC, 1P, BLK, N, SIZE 12 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 1 Housing for Male Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dthd Housing | Part Number: DTHD04-1-12P | Internal Number: DTHD04-1-12P | Alias Number: ZPF000000000130115 | TE Connectivity | TE Store |
Connector, Female, Mounting Type Cable Mount/Free Hanging, DTHD Series | TE Connectivity DTHD04-1-12P | RS Americas |
REC, 1P, BLK, N, SIZE 12 | Boersig |
Where can I find additional details, specifications and documents for a DTHD04-1-12P?
Additional datasheets, footprints and schematics for DTHD04-1-12P are listed on our Part Details page. You can also find images and similar parts to DTHD04-1-12P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTHD04-1-12P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTHD04-1-12P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTHD04-1-12P fall under?
The DTHD04-1-12P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTHD04-1-12P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTHD04-1-12P you can contact the distributor directly for product support, shipping queries etc.
Is the DTHD04-1-12P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTHD04-1-12P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and TE Store have stock available or on a lead time for DTHD04-1-12P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTHD04-1-12P often in real-time on the comparison pages.
What if I can't find stock of DTHD04-1-12P?
You can fill out our help required form which you can use to request a quote for DTHD04-1-12P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.