Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | B |
---|---|
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Interface Plating | Gold (Au) |
Pin Diameter | 1.5mm, .059in |
Width | 22.25mm, .876in |
Length | 1.73in, 43.94mm |
Profile Height from PCB | 1.377in, 34.98mm |
Centerline (Pitch) | .175in, 4.5mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
Mounting Orientation | Vertical/180° |
Packaging Type | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Header | No |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hdr, 12P, Blk, St, Au/Ni/Cu, B |Deutsch Te Connectivity DTF15-12PB-G003 | Newark Electronics |
Receptacle, Vertical, PCB Mount Header, Contacts 12, Black, Gold, DTF Series | TE Connectivity DTF15-12PB-G003 | RS Americas |
Where can I find additional details, specifications and documents for a DTF15-12PB-G003?
Additional datasheets, footprints and schematics for DTF15-12PB-G003 are listed on our Part Details page. You can also find images and similar parts to DTF15-12PB-G003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTF15-12PB-G003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTF15-12PB-G003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTF15-12PB-G003 fall under?
The DTF15-12PB-G003 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTF15-12PB-G003 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTF15-12PB-G003 you can contact the distributor directly for product support, shipping queries etc.
Is the DTF15-12PB-G003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTF15-12PB-G003 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for DTF15-12PB-G003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTF15-12PB-G003 often in real-time on the comparison pages.
What if I can't find stock of DTF15-12PB-G003?
You can fill out our help required form which you can use to request a quote for DTF15-12PB-G003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.