Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130562 |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.06
|
71
in stock
|
Buy Now | |
TE Store
from US$6.47
|
37,469
in stock
|
Buy Now | |
Future Electronics
from US$7.01
|
3,290
in stock
|
Buy Now | |
Newark Electronics
from US$13.18
|
111
in stock
|
Buy Now | |
element14
from US$14.06
|
71
in stock
|
Buy Now | |
RS Americas
from US$14.95
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Connector Code | A |
Number of Rows | 2 |
Number of Positions | 12 |
Number of Sections | 2 |
Pin Diameter | .059in, 1.5mm |
Interface Plating | Tin (Sn) |
Width | 1.73in, 44mm |
Length | 22.25mm, .876in |
Nominal Voltage Architecture | 48V, 12V, 80V, 42V, 24V, 90V, 125V, 240V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 12VDC, 250VAC |
Centerline (Pitch) | 4.44mm, .175in |
Degree of Protection | IP68 |
UL Flammability Rating | None |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Packaging Quantity | 108 |
Packaging Type | Box |
Hybrid Header | No |
Shielded | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 167°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 12P, GRY, ST, SN/NI/CU, A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 12 | Deutsch Dt Header | Part Number: DTF15-12PA | Internal Number: DTF15-12PA | Alias Number: ZPF000000000130562 | TE Connectivity | TE Store |
Automotive Conn, 12Pos, Rcpt, 12Vdc | Newark Electronics |
AUTOMOTIVE CONN, 12POS, RCPT, 12VDC | element14 |
Receptacle, Vertical, PCB Mount Header, Contacts 12, Gray, Tin, DTF Series | TE Connectivity DTF15-12PA | RS Americas |
Connector Wire to Board Receptacle 12 Position 4.44mm Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a DTF15-12PA?
Additional datasheets, footprints and schematics for DTF15-12PA are listed on our Part Details page. You can also find images and similar parts to DTF15-12PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTF15-12PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTF15-12PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTF15-12PA fall under?
The DTF15-12PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTF15-12PA when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTF15-12PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTF15-12PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTF15-12PA have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTF15-12PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTF15-12PA often in real-time on the comparison pages.
What if I can't find stock of DTF15-12PA?
You can fill out our help required form which you can use to request a quote for DTF15-12PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.